onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G NCV2001SQ2T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887093-NCV2001SQ2T2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NCV2001 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV2001SQ2T2GOSCT, NCV2001SQ2T2G-ND, NCV2001SQ2T2GOSTR, NCV2001SQ2T2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887093-NCV2001SQ2T2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NCV2001 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV2001SQ2T2GOSCT, NCV2001SQ2T2G-ND, NCV2001SQ2T2GOSTR, NCV2001SQ2T2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G - 887093-NCV2001SQ2T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G
887093-NCV2001SQ2T2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G 887093-NCV2001SQ2T2G
Manufacturer: ON Semiconductor Win Source Part Number: 887093-NCV2001SQ2T2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NCV2001 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV2001SQ2T2GOSCT, NCV2001SQ2T2G-ND, NCV2001SQ2T2GOSTR, NCV2001SQ2T2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887093-NCV2001SQ2T2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV2001
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCV2001SQ2T2GOSCT, NCV2001SQ2T2G-ND, NCV2001SQ2T2GOSTR, NCV2001SQ2T2GOSDKR

Buy Now Datasheet
 - NCV2001SQ2T2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV2001SQ2T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV2001SQ2T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV2001SQ2T2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV2001SQ2T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV2001SQ2T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV2001SQ2T2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV2001SQ2T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV2001SQ2T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV2001SQ2T2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
1.4MHz 1.6V 3.5V Operational Amplifier IC
687-NCV2001SQ2T2G
1.4MHz 1.6V 3.5V Operational Amplifier IC 687-NCV2001SQ2T2G
1.4MHz Op Amp, Rail-to-Rail, 1.6V/µs, 3.5V, SC-88A Product overview: NCV2001SQ2T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 1.6V, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 1.6V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2001SQ2T2G can be used for catalog matching and distributor lookup.

1.4MHz Op Amp, Rail-to-Rail, 1.6V/µs, 3.5V, SC-88A Product overview: NCV2001SQ2T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 1.6V, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 1.6V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2001SQ2T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV2001SQ2T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV2001SQ2T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV2001SQ2T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV2001SQ2T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV2001SQ2T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Opamp, Aec-Q100, 1.4Mhz, -40 To 105Deg; No. Of Amplifiers Onsemi - 76T6378 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Aec-Q100, 1.4Mhz, -40 To 105Deg; No. Of Amplifiers Onsemi
76T6378
Opamp, Aec-Q100, 1.4Mhz, -40 To 105Deg; No. Of Amplifiers Onsemi 76T6378
OPAMP, AEC-Q100, 1.4MHZ, -40 TO 105DEG; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:900mV to 7V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OPAMP, AEC-Q100, 1.4MHZ, -40 TO 105DEG; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:900mV to 7V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV2001SQ2T2G
Operational Amplifiers - Op Amps NCV2001SQ2T2G
Operational Amplifiers - Op Amps ANA SINGL OP AMP 1V 1MHZ

Operational Amplifiers - Op Amps ANA SINGL OP AMP 1V 1MHZ

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV2001SQ2T2G
Instrumentation, OP Amps, Buffer Amps NCV2001SQ2T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 887093-NCV2001SQ2T2G NCV2001SQ2T2G NCV2001SQ2T2GOSDKR-ND 687-NCV2001SQ2T2G NCV2001SQ2T2G NCV2001SQ2T2G 76T6378 NCV2001SQ2T2G NCV2001SQ2T2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2001SQ2T2G Instrumentation, Op Amps, Buffer Amps 1.4MHz 1.6V 3.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Opamp, Aec-Q100, 1.4Mhz, -40 To 105Deg; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-70; SC-88A (SC-70-5/SOT-353) SC-88A-5-EPOXY SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Operating Range Automotive
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data