Charge Pump, Switched Capacitor Voltage Inverter with Shutdown, 50 mA, 35 kHz 50 mA, 35 kHz, Switched Capacitor Voltage Inverter, 3000-REEL Product overview: NCV1729SN35T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 mA, 35 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50 mA, 35 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV1729SN35T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345287-NCV1729SN35T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 50mA
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 19kHz ~ 54kHz
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 1.15V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): -Vin
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV1729
Product Status: Obsolete
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
IC REG CHARG PUMP INV 50MA 6TSOP
IC REG CHARG PUMP INV 50MA 6TSOP
IC REG CHARG PUMP INV 50MA 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCV1729SN35T1G | 1345287-NCV1729SN35T1G | NCV1729SN35T1G | NCV1729SN35T1G | NCV1729SN35T1G | NCV1729SN35T1G |
| Product Name | 50 mA 35 kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 19 to 54 kHz | 19 to 54 kHz | 19 to 54 kHz | 19 kHz |