Manufacturer: ON Semiconductor
Win Source Part Number: 802585-NCV1406SNT1G
Packaging: Reel
Mounting Style: SMD
Current - Output: 25mA
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 1.4V
Voltage - Output (Min/Fixed): 1.19V
Synchronous Rectifier: No
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 25V
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.19V 1 Output 25mA SOT-23-5 Thin, TSOT-23-5
IC REG BOOST ADJ 25MA 5TSOP
IC REG BUCK BST ADJ 25MA 5TSOP
Switching Voltage Regulators STEP-UP DC-DC CONVERTER
Boost Switching Regulator IC Positive Adjustable 1.19V 1 Output 25mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK BST ADJ 25MA 5TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 802585-NCV1406SNT1G | NCV1406SNT1GOSTR-ND | NCV1406SNT1G | NCV1406SNT1G | NCV1406SNT1G | NCV1406SNT1G | NCV1406SNT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV1406SNT1G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 25 volts | 1.19 to 25 volts | 1 volts | 1.19 volts | 1.19 to 25 volts |