AUTOMOTIVE PRIMARY SIDE PWM CONT Product overview: NCV1362AADR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCV1362AADR2G can be used for catalog matching and distributor lookup.
AUTOMOTIVE PRIMARY SIDE PWM CONT
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2336835 | 748-NCV1362AADR2G | NCV1362AADR2G |
| Product Name | Voltage Regulators | Automotive Power Management IC | AC DC Converters, Offline Switches |
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; SOIC | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 12 volts |