Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Manufacturer: ON Semiconductor
Win Source Part Number: 025113-NCV1117STAT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: NCV1117
Output Voltage: 1.25 V to 18.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 18.8V
Alternative Parts (Cross-Reference): LD1117STR; LD1117SC-R; TS1117BCW RP; TS1117BCW;
Introduction Date: February 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Adj LDO, 1A, 1.25V-18.8V, 1% Acc, SOT-223, 20V In Product overview: NCV1117STAT3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 18.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 18.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117STAT3G can be used for catalog matching and distributor lookup.
onsemi NCV1117STAT3G Voltage Regulator
onsemi NCV1117STAT3G Voltage Regulator
onsemi NCV1117STAT3G Voltage Regulator
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators 1.25-18V ADJ 1.0A
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV1117STAT3GOSCT-ND | 025113-NCV1117STAT3G | 776-NCV1117STAT3G | 8051762P | 8051762 | NCV1117STAT3G | NCV1117STAT3G | NCV1117STAT3G | NCV1117STAT3G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV1117STAT3G | 1A 1.25V 18.8V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223 | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |