onsemi Ldo, 20V, 1.2Vdo, 0.8A, Adj, 4Sot223; Output Type Onsemi NCV1117STAT3G

Description
LDO, 20V, 1.2VDO, 0.8A, ADJ, 4SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
LDO, 20V, 1.2VDO, 0.8A, ADJ, 4SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 20V, 1.2Vdo, 0.8A, Adj, 4Sot223; Output Type Onsemi - 90W0783 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 20V, 1.2Vdo, 0.8A, Adj, 4Sot223; Output Type Onsemi
90W0783
Ldo, 20V, 1.2Vdo, 0.8A, Adj, 4Sot223; Output Type Onsemi 90W0783
LDO, 20V, 1.2VDO, 0.8A, ADJ, 4SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; RoHS Compliant: Yes

LDO, 20V, 1.2VDO, 0.8A, ADJ, 4SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi - 38X6206 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi
38X6206
Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi 38X6206
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-18.8V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-18.8V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Output Current:1A RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi - 45J1990 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi
45J1990
Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi 45J1990
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-18.8V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.25-18.8V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Output Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 90W0783 38X6206
Product Name Ldo, 20V, 1.2Vdo, 0.8A, Adj, 4Sot223; Output Type Onsemi Ldo Voltage Regulator Adjustable O/p, 1.25-18.8V, 1A, Sot-223-3; Output Type Onsemi
Input Voltage ? to 20 volts ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details