onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST50T3G NCV1117ST50T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025112-NCV1117ST50T3 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.07V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: NCV1117 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 61dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TS1117BCW50 RPG; SPX1117HM3-L-5-0; LD1117S50; LDL1117S50R; Introduction Date: February 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025112-NCV1117ST50T3 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.07V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: NCV1117 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 61dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TS1117BCW50 RPG; SPX1117HM3-L-5-0; LD1117S50; LDL1117S50R; Introduction Date: February 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST50T3G - 025112-NCV1117ST50T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST50T3G
025112-NCV1117ST50T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST50T3G 025112-NCV1117ST50T3G
Manufacturer: ON Semiconductor Win Source Part Number: 025112-NCV1117ST50T3 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.07V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: NCV1117 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 61dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TS1117BCW50 RPG; SPX1117HM3-L-5-0; LD1117S50; LDL1117S50R; Introduction Date: February 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025112-NCV1117ST50T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: NCV1117
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 61dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TS1117BCW50 RPG; SPX1117HM3-L-5-0; LD1117S50; LDL1117S50R;
Introduction Date: February 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 8021743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8021743P
Voltage Regulators 8021743P
NCV1117ST50T3G, ANA SOT223 800MA LDO

NCV1117ST50T3G, ANA SOT223 800MA LDO

Supplier's Site
Voltage Regulators - 8021743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8021743
Voltage Regulators 8021743
NCV1117ST50T3G, ANA SOT223 800MA LDO

NCV1117ST50T3G, ANA SOT223 800MA LDO

Supplier's Site
Voltage Regulators - 1632239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1632239
Voltage Regulators 1632239
NCV1117ST50T3G, ANA SOT223 800MA LDO

NCV1117ST50T3G, ANA SOT223 800MA LDO

Supplier's Site
Singapore, Singapore
5V 1A 20V LDO Voltage Regulator IC
776-NCV1117ST50T3G
5V 1A 20V LDO Voltage Regulator IC 776-NCV1117ST50T3G
5V LDO Regulator, 1A, SOT-223, 61dB PSRR, 20V In Product overview: NCV1117ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117ST50T3G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, SOT-223, 61dB PSRR, 20V In Product overview: NCV1117ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117ST50T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117ST50T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117ST50T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117ST50T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117ST50T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117ST50T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117ST50T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117ST50T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117ST50T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117ST50T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
NCV1117 Series 1 A 5 V Fixed Output LDO Voltage Regulator - SOT-223 - 598-NCV1117ST50T3G - Utmel Electronic Limited
Hong Kong, China
NCV1117 Series 1 A 5 V Fixed Output LDO Voltage Regulator - SOT-223
598-NCV1117ST50T3G
NCV1117 Series 1 A 5 V Fixed Output LDO Voltage Regulator - SOT-223 598-NCV1117ST50T3G
NCV1117 Series 1 A 5 V Fixed Output LDO Voltage Regulator - SOT-223

NCV1117 Series 1 A 5 V Fixed Output LDO Voltage Regulator - SOT-223

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV1117ST50T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV1117ST50T3G
PMIC - Voltage Regulators - Linear NCV1117ST50T3G
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117ST50T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117ST50T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117ST50T3G
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV1117ST50T3G
LDO Voltage Regulators NCV1117ST50T3G
LDO Voltage Regulators ANA 800mA LDO

LDO Voltage Regulators ANA 800mA LDO

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCV1117ST50T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCV1117ST50T3G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCV1117ST50T3G
61dB@(120Hz) 1A Fixed 5V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS

61dB@(120Hz) 1A Fixed 5V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV1117ST50T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV1117ST50T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV1117ST50T3G
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 025112-NCV1117ST50T3G 8021743P 8021743 776-NCV1117ST50T3G NCV1117ST50T3GOSDKR-ND 598-NCV1117ST50T3G NCV1117ST50T3G NCV1117ST50T3G NCV1117ST50T3G NCV1117ST50T3G NCV1117ST50T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST50T3G Voltage Regulators Voltage Regulators 5V 1A 20V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117 Series 1 A 5 V Fixed Output LDO Voltage Regulator - SOT-223 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data