onsemi Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Onsemi NCV1117ST50T3G

Description
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Onsemi - 81Y6964 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Onsemi
81Y6964
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Onsemi 81Y6964
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi - 27M2591 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi
27M2591
Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi 27M2591
Linear Voltage Regulator, LDO, Fixed and Adjustable, 1.0 A / REEL

Linear Voltage Regulator, LDO, Fixed and Adjustable, 1.0 A / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6964 27M2591
Product Name Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Onsemi Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details