onsemi Voltage Regulators - Linear NCV1117ST50T3G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV1117ST50T3G is a low-dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0 V with a maximum output current of 1.0 A. It features a maximum dropout voltage of 1.2 V at 800 mA, ensuring efficient operation in various applications. The device does not require a minimum load to maintain regulation, which simplifies circuit design. It includes internal protection mechanisms such as output current limiting, thermal shutdown, and safe operating area compensation, enhancing reliability in automotive and industrial applications. The NCV1117ST50T3G is AEC-Q100 qualified, making it suitable for automotive environments. It operates with input voltages up to 20 V and is available in a SOT-223 package. This regulator is Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV1117ST50T3G is a low-dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0 V with a maximum output current of 1.0 A. It features a maximum dropout voltage of 1.2 V at 800 mA, ensuring efficient operation in various applications. The device does not require a minimum load to maintain regulation, which simplifies circuit design. It includes internal protection mechanisms such as output current limiting, thermal shutdown, and safe operating area compensation, enhancing reliability in automotive and industrial applications. The NCV1117ST50T3G is AEC-Q100 qualified, making it suitable for automotive environments. It operates with input voltages up to 20 V and is available in a SOT-223 package. This regulator is Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV1117ST50T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV1117ST50T3G
Voltage Regulators - Linear NCV1117ST50T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV1117ST50T3G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details