onsemi Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Onsemi NCV1117ST33T3G

Description
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Onsemi - 81Y6963 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Onsemi
81Y6963
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Onsemi 81Y6963
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6963
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details