Manufacturer: ON Semiconductor
Win Source Part Number: 1230557-NCV1117ST25T
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): LM1117MPX-2.5; TS1117BCW25 RP; TS1117BCW25 RPG; NCV1117ST25T3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
2.5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO4, SOT-223, 4 PIN Product overview: NCV1117ST25T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117ST25T3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Fixed Positive LDO Regulator, 2.5V, 1.2V Dropout, BIPolar, PDSO4
IC REG LINEAR 2.5V 1A SOT223
IC REG LINEAR 2.5V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230557-NCV1117ST25T3 | 776-NCV1117ST25T3 | NCV1117ST25T3-ND | NCV1117ST25T3 | NCV1117ST25T3 | NCV1117ST25T3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST25T3 | 2.5V 1.2V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; SOT-223 (TO-261) | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |