Manufacturer: ON Semiconductor
Win Source Part Number: 041900-NCV1117ST20T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
2V LDO Regulator, 1A, 1% Acc, 70dB PSRR, SOT-223 Product overview: NCV1117ST20T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117ST20T3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
LDO Voltage Regulators 1.0A 2.5V LDO REG
IC REG LINEAR 2V 1A SOT223
IC REG LINEAR 2V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 041900-NCV1117ST20T3G | 776-NCV1117ST20T3G | NCV1117ST20T3GOSDKR-ND | NCV1117ST20T3G | NCV1117ST20T3G | NCV1117ST20T3G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV1117ST20T3G | 2V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223 | Other; TO-261-4 | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active |