Fixed Positive LDO Regulator, 12V, 1.2V Dropout, BIPolar, PDSO4
12V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO4, SOT-223, 4 PIN Product overview: NCV1117ST12T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117ST12T3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
IC REG LINEAR 12V 1A SOT223
IC REG LINEAR 12V 1A SOT223
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV1117ST12T3 | 776-NCV1117ST12T3 | NCV1117ST12T3-ND | NCV1117ST12T3 | NCV1117ST12T3 |
| Product Name | 12V 1.2V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOT-223 (TO-261) | Other; TO-261-4 | Other; TO-261-4, TO-261AA | ||
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| IQ | 0.0100 amps | 0.0100 amps |