1.25 V-18.8V ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO2, DPAK-3 Product overview: NCV1117DTARK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 18.8V, 1.2V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 18.8V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117DTARK can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230556-NCV1117DTARK
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV1117DTARK | 1230556-NCV1117DTARK | NCV1117DTARK-ND | NCV1117DTARK | NCV1117DTARK | NCV1117DTARK |
| Product Name | 1.25 V 18.8V 1.2V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV1117DTARK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 18.8 volts | 1.25 to 18.8 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps |