onsemi Ldo, Aec-Q100, Fixed, 5V, 1A, To-252-3; Output Type Onsemi NCV1117DT50RKG

Description
LDO, AEC-Q100, FIXED, 5V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 1A, To-252-3; Output Type Onsemi - 50AC6362 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 1A, To-252-3; Output Type Onsemi
50AC6362
Ldo, Aec-Q100, Fixed, 5V, 1A, To-252-3; Output Type Onsemi 50AC6362
LDO, AEC-Q100, FIXED, 5V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 45J1989 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
45J1989
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 45J1989
IC,VOLT REGULATOR,FIXED,+5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 50AC6362 45J1989
Product Name Ldo, Aec-Q100, Fixed, 5V, 1A, To-252-3; Output Type Onsemi Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage 2.4 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details