onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117DT33T4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117DT33T4G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117DT33T4G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117DT33T4G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3V 1A LDO Voltage Regulator IC
776-NCV1117DT33T4G
Automotive 3.3V 1A LDO Voltage Regulator IC 776-NCV1117DT33T4G
3.3V LDO Regulator, 1A, AEC-Q100, High PSRR Product overview: NCV1117DT33T4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117DT33T4G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, AEC-Q100, High PSRR Product overview: NCV1117DT33T4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117DT33T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 968602-NCV1117DT33T4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
968602-NCV1117DT33T4G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 968602-NCV1117DT33T4G
Win Source Part Number: 968602-NCV1117DT33T4 G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-NCV1117DT33T4G- 488

Win Source Part Number: 968602-NCV1117DT33T4G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NCV1117DT33T4G-488

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV1117DT33T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV1117DT33T4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV1117DT33T4G
IC REG LINEAR 3.3V 1A DPAK

IC REG LINEAR 3.3V 1A DPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117DT33T4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117DT33T4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117DT33T4G
IC REG LINEAR 3.3V 1A DPAK

IC REG LINEAR 3.3V 1A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV1117DT33T4G-ND 776-NCV1117DT33T4G 968602-NCV1117DT33T4G NCV1117DT33T4G NCV1117DT33T4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive 3.3V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Bulk DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085/3 - Lingto Electronic Limited
Specs
Output Polarity Positive
View Details