IC REG LINEAR 2.5V 1A DPAK / Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK Product overview: NCV1117DT25RK from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV1117DT25RK can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230554-NCV1117DT25R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 1A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCV1117DT25RK | 1230554-NCV1117DT25RK | NCV1117DT25RK |
| Product Name | 2.5V 1A DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV1117DT25RK | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Tape & Reel | ||
| Output Voltage | 2.5 volts | ||
| IOUT | 1 amps | 1 amps | |
| VIN | 20 volts |