The NCV1117DT18T5G is a low-dropout linear voltage regulator from the NCV1117 series, designed to provide a fixed output voltage of 1.8 V with a maximum output current of 1.0 A. It features a maximum dropout voltage of 1.2 V at 800 mA, ensuring efficient operation in various applications. The device does not require a minimum load to maintain regulation, making it versatile for different circuit designs. It includes internal protection mechanisms such as output current limiting, safe operating area compensation, and thermal shutdown to enhance reliability. The NCV1117DT18T5G can operate with input voltages up to 20 V and is AEC-Q100 qualified, suitable for automotive applications. It is available in a DPAK package, which facilitates thermal management in compact designs. This regulator is Pb-free, aligning with environmental standards.
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSSO2
1.8V LDO Regulator, 1A, 70dB PSRR, DPAK, SMT Product overview: NCV1117DT18T5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117DT18T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 107688-NCV1117DT18T5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
LDO Voltage Regulators 1.8V 1.0A Automotive
IC REG LINEAR 1.8V 1A DPAK
IC REG LINEAR 1.8V 1A DPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV1117DT18T5G | 776-NCV1117DT18T5G | 107688-NCV1117DT18T5G | NCV1117DT18T5GOSTR-ND | NCV1117DT18T5G | NCV1117DT18T5G | NCV1117DT18T5G |
| Product Name | 1.8V 1A DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV1117DT18T5G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | DPAK; Other; DPAK-IC | Other; DPAK | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 1.07 volts | 1.2 volts | 1.2 volts |