onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117DT12RKG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV1117DT12RKGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV1117DT12RKGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV1117DT12RKGCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV1117DT12RKGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV1117DT12RKGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV1117DT12RKGDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV1117DT12RKGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV1117DT12RKGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV1117DT12RKGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive 12V 1A 20V LDO Voltage Regulator IC
776-NCV1117DT12RKG
Automotive 12V 1A 20V LDO Voltage Regulator IC 776-NCV1117DT12RKG
12V LDO Regulator, 1A, 20V In, AEC-Q100, R-PSSO-G2 Product overview: NCV1117DT12RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 12V, 1A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117DT12RKG can be used for catalog matching and distributor lookup.

12V LDO Regulator, 1A, 20V In, AEC-Q100, R-PSSO-G2 Product overview: NCV1117DT12RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 12V, 1A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV1117DT12RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 968601-NCV1117DT12RKG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
968601-NCV1117DT12RKG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 968601-NCV1117DT12RKG
Win Source Part Number: 968601-NCV1117DT12RK G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 12V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCV1117DT12RKGDK R,488-NCV1117DT12RKG CT,488-NCV1117DT12RK GTR,NCV1117DT12RKG-N D Base Product Number: NCV1117 Voltage Dropout (Max): 1.2V @ 800mA

Win Source Part Number: 968601-NCV1117DT12RKG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 12V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV1117DT12RKGDKR,488-NCV1117DT12RKGCT,488-NCV1117DT12RKGTR,NCV1117DT12RKG-ND
Base Product Number: NCV1117
Voltage Dropout (Max): 1.2V @ 800mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV1117DT12RKG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV1117DT12RKG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV1117DT12RKG
IC REG LINEAR 12V 1A DPAK

IC REG LINEAR 12V 1A DPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV1117DT12RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV1117DT12RKG
PMIC - Voltage Regulators - Linear NCV1117DT12RKG
IC REG LINEAR 12V 1A DPAK

IC REG LINEAR 12V 1A DPAK

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCV1117DT12RKG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCV1117DT12RKG
Power Supply Chip >> Linear Voltage Regulators (LDO) NCV1117DT12RKG
54dB@(120Hz) 1A null 12V Positive electrode 20V DPAK Linear Voltage Regulators (LDO) ROHS

54dB@(120Hz) 1A null 12V Positive electrode 20V DPAK Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV1117DT12RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV1117DT12RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV1117DT12RKG
IC REG LINEAR 12V 1A DPAK

IC REG LINEAR 12V 1A DPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV1117DT12RKG
LDO Voltage Regulators NCV1117DT12RKG
LDO Voltage Regulators ANA 1.0A 1.2V LDO R EG

LDO Voltage Regulators ANA 1.0A 1.2V LDO R EG

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCV1117DT12RKGCT-ND 776-NCV1117DT12RKG 968601-NCV1117DT12RKG NCV1117DT12RKG NCV1117DT12RKG NCV1117DT12RKG NCV1117DT12RKG NCV1117DT12RKG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive 12V 1A 20V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; Tape & Reel DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details