Manufacturer: ON Semiconductor
Win Source Part Number: 1230553-NCV1009Z
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±0.32%
Temperature Coefficient: 15ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 10mA
Current - Cathode: 400μA
Family Name: NCV1009
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LT1009CZ#TR; LT1009CZ; LT1009CZ#PBF;
Introduction Date: July 03, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 2.5V V ±0.32% 10mA TO-92 (TO-226)
2.5 V Voltage Reference, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV1009Z from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV1009Z can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.32% TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1230553-NCV1009Z | NCV1009ZOS-ND | 693-NCV1009Z | NCV1009Z |
| Product Name | PMIC - PMIC - Voltage Reference - NCV1009Z | Voltage Reference | 2.5 V Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 Long Body | Other; TO-92-3 | Other; TO-226-3, TO-92-3 Long Body |
| TC | 15 ppm/C | 15 ppm/C | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt |