onsemi Voltage Reference NCV1009DG

Description
Voltage Reference IC V 8-SOIC
Description
Voltage Reference IC V 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV1009 is a precision trimmed 2.5 V shunt regulator diode with a tolerance of ±5.0 mV. It features low dynamic impedance of 0.6 Ω and a wide operating current range, making it suitable for various applications. The device offers a third terminal for adjusting the reference voltage by ±5.0%, allowing for calibration of system errors. It is designed to be a pin-to-pin replacement for the LT1009CZ and LM136Z-2.5, eliminating the need for an external trim network. The NCV1009 meets Mil Std 883C ESD requirements and operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive applications. The product is available in both SOIC-8 and TO-92 packages, with Pb-free options.

Datasheet Summary
Powered by GS/AI

The NCV1009 is a precision trimmed 2.5 V shunt regulator diode with a tolerance of ±5.0 mV. It features low dynamic impedance of 0.6 Ω and a wide operating current range, making it suitable for various applications. The device offers a third terminal for adjusting the reference voltage by ±5.0%, allowing for calibration of system errors. It is designed to be a pin-to-pin replacement for the LT1009CZ and LM136Z-2.5, eliminating the need for an external trim network. The NCV1009 meets Mil Std 883C ESD requirements and operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive applications. The product is available in both SOIC-8 and TO-92 packages, with Pb-free options.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - NCV1009DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
NCV1009DG
Voltage Reference NCV1009DG
Voltage Reference IC V 8-SOIC

Voltage Reference IC V 8-SOIC

Buy Now Datasheet
Voltage Reference - NCV1009DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
NCV1009DG
Voltage Reference NCV1009DG
Voltage Reference IC V 8-SOIC

Voltage Reference IC V 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV1009DG
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details