onsemi Voltage Reference NCV1009D

Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.32% 10mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.32% 10mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - NCV1009DOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCV1009DOS-ND
Voltage Reference NCV1009DOS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.32% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.32% 10mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5V SOIC Precision Voltage Reference IC
693-NCV1009D
2.5V SOIC Precision Voltage Reference IC 693-NCV1009D
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO8, SOIC-8 Product overview: NCV1009D from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV1009D can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO8, SOIC-8 Product overview: NCV1009D from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV1009D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - NCV1009D - 1230552-NCV1009D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCV1009D
1230552-NCV1009D
PMIC - PMIC - Voltage Reference - NCV1009D 1230552-NCV1009D
Manufacturer: ON Semiconductor Win Source Part Number: 1230552-NCV1009D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230552-NCV1009D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCV1009D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCV1009D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCV1009D
IC VREF SHUNT 0.32% 8SOIC

IC VREF SHUNT 0.32% 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number NCV1009DOS-ND 693-NCV1009D 1230552-NCV1009D NCV1009D
Product Name Voltage Reference 2.5V SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - NCV1009D Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 15 ppm/C
Accuracy 0.3200 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR293GT9 - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
4 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details