onsemi Analog and Digital Output NCT75MNR2G

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NCT75MNR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT75MNR2GOSCT-ND
Analog and Digital Output NCT75MNR2GOSCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)

Buy Now Datasheet
Analog and Digital Output - NCT75MNR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT75MNR2GOSTR-ND
Analog and Digital Output NCT75MNR2GOSTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)

Buy Now Datasheet
Analog and Digital Output - NCT75MNR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT75MNR2GOSDKR-ND
Analog and Digital Output NCT75MNR2GOSDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-DFN (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75MNR2G - 041897-NCT75MNR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75MNR2G
041897-NCT75MNR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75MNR2G 041897-NCT75MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 041897-NCT75MNR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 70°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 041897-NCT75MNR2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 70°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT75MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT75MNR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT75MNR2G
SENSOR DIGITAL -55C-125C 8DFN

SENSOR DIGITAL -55C-125C 8DFN

Supplier's Site
Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi - 13AC9383 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi
13AC9383
Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi 13AC9383
TEMPERATURE SENSOR, 1DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

TEMPERATURE SENSOR, 1DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi - 13AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi
13AC6152
Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi 13AC6152
TEMPERATURE SENSOR, 1DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - NCT75MNR2G - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
NCT75MNR2G
Analog and Digital Output NCT75MNR2G
SENSOR DIGITAL -55C-125C 8DFN

SENSOR DIGITAL -55C-125C 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number NCT75MNR2GOSCT-ND 041897-NCT75MNR2G NCT75MNR2G 13AC9383 13AC6152 NCT75MNR2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75MNR2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi Temperature Sensor, 1Deg C, Dfn-8; Ic Output Type Onsemi Analog and Digital Output
Package / Mounting 8-VFDFN Exposed Pad Surface Mount (SMD); 8-DFN (2x2) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers