NCT75DMR2G, DIG TEMP SEN 2 WIRE INTF
NCT75DMR2G, DIG TEMP SEN 2 WIRE INTF
NCT75DMR2G, DIG TEMP SEN 2 WIRE INTF
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082479-NCT75DMR2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 70°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -55C-125C MICRO8
SENSOR DIGITAL -55C-125C MICRO8
TEMPERATURE SENSOR, 12 BIT, 3C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V RoHS Compliant: Yes
TEMPERATURE SENSOR, 3DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:? 3?C; Sensing Temperature Min:-55?C; Sensing Temperature Max:+125?C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 8064942P | 8064942 | NCT75DMR2GOSDKR-ND | 1082479-NCT75DMR2G | NCT75DMR2G | NCT75DMR2G | 40T5065 |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75DMR2G | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 12 Bit, 3C, Msop-8; Ic Output Type Onsemi |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |