onsemi Fan Ctrl, Remote Thermal Monitor, Qfn-24; Motor Type Onsemi NCT7491MNTXG

Description
FAN CTRL, REMOTE THERMAL MONITOR, QFN-24; Motor Type:Fan; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN CTRL, REMOTE THERMAL MONITOR, QFN-24; Motor Type:Fan; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Ctrl, Remote Thermal Monitor, Qfn-24; Motor Type Onsemi - 45W3752 - Newark, An Avnet Company
Chicago, IL, United States
Fan Ctrl, Remote Thermal Monitor, Qfn-24; Motor Type Onsemi
45W3752
Fan Ctrl, Remote Thermal Monitor, Qfn-24; Motor Type Onsemi 45W3752
FAN CTRL, REMOTE THERMAL MONITOR, QFN-24; Motor Type:Fan; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

FAN CTRL, REMOTE THERMAL MONITOR, QFN-24; Motor Type:Fan; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45W3752
Product Name Fan Ctrl, Remote Thermal Monitor, Qfn-24; Motor Type Onsemi
Motor / System Fan
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details