onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMTR2G NCT72CMTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025107-NCT72CMTR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WDFN (2x2) Supply Voltage - Operating: 2.8 V to 3.6 V Testing Conditions: -20°C to 110°C Alternative Parts (Cross-Reference): NCT72CMNR2G; NCT72DMNR2G; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025107-NCT72CMTR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WDFN (2x2) Supply Voltage - Operating: 2.8 V to 3.6 V Testing Conditions: -20°C to 110°C Alternative Parts (Cross-Reference): NCT72CMNR2G; NCT72DMNR2G; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMTR2G - 025107-NCT72CMTR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMTR2G
025107-NCT72CMTR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMTR2G 025107-NCT72CMTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025107-NCT72CMTR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WDFN (2x2) Supply Voltage - Operating: 2.8 V to 3.6 V Testing Conditions: -20°C to 110°C Alternative Parts (Cross-Reference): NCT72CMNR2G; NCT72DMNR2G; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025107-NCT72CMTR2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±2.5°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WDFN (2x2)
Supply Voltage - Operating: 2.8 V to 3.6 V
Testing Conditions: -20°C to 110°C
Alternative Parts (Cross-Reference): NCT72CMNR2G; NCT72DMNR2G;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - NCT72CMTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT72CMTR2GOSCT-ND
Analog and Digital Output NCT72CMTR2GOSCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - NCT72CMTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT72CMTR2GOSTR-ND
Analog and Digital Output NCT72CMTR2GOSTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - NCT72CMTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT72CMTR2GOSDKR-ND
Analog and Digital Output NCT72CMTR2GOSDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - NCT72CMTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
NCT72CMTR2G
Analog and Digital Output NCT72CMTR2G
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site Datasheet
Temperature Sensor, 0.1Deg C, Wdfn-8; Ic Output Type Onsemi - 42AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.1Deg C, Wdfn-8; Ic Output Type Onsemi
42AC1800
Temperature Sensor, 0.1Deg C, Wdfn-8; Ic Output Type Onsemi 42AC1800
TEMPERATURE SENSOR, 0.1DEG C, WDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:2.8V; MSL:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.1DEG C, WDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:2.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT72CMTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT72CMTR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT72CMTR2G
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 025107-NCT72CMTR2G NCT72CMTR2GOSCT-ND NCT72CMTR2G 42AC1800 NCT72CMTR2G
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMTR2G Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.1Deg C, Wdfn-8; Ic Output Type Onsemi Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322EUA - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details