onsemi 12BIT Analog-to-Digital Converter IC NCT7290MNTXG

Description
IC ADC/DAC 10/12BIT 56QFN Product overview: NCT7290MNTXG from onsemi is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-NCT7290MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC/DAC 10/12BIT 56QFN Product overview: NCT7290MNTXG from onsemi is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-NCT7290MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Analog-to-Digital Converter IC - 768-NCT7290MNTXG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
768-NCT7290MNTXG
12BIT Analog-to-Digital Converter IC 768-NCT7290MNTXG
IC ADC/DAC 10/12BIT 56QFN Product overview: NCT7290MNTXG from onsemi is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-NCT7290MNTXG can be used for catalog matching and distributor lookup.

IC ADC/DAC 10/12BIT 56QFN Product overview: NCT7290MNTXG from onsemi is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-NCT7290MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - NCT7290MNTXG
928972-NCT7290MNTXG
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - NCT7290MNTXG 928972-NCT7290MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928972-NCT7290MNTXG Operating Temperature Range: -55°C ~ 125°C Features: ADC, DAC 10, 12 b - I²C, SPI 56-QFN (8x8) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCT7290 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928972-NCT7290MNTXG
Operating Temperature Range: -55°C ~ 125°C
Features: ADC, DAC 10, 12 b - I²C, SPI 56-QFN (8x8)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCT7290
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - NCT7290MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
NCT7290MNTXG
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose NCT7290MNTXG
IC ADC/DAC 10/12BIT 56QFN

IC ADC/DAC 10/12BIT 56QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-NCT7290MNTXG 928972-NCT7290MNTXG NCT7290MNTXG
Product Name 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - NCT7290MNTXG Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C, SPI
Unlock Full Specs
to access all available technical data