onsemi Analog and Digital Output NCT218MTR2G

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NCT218MTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT218MTR2GOSCT-ND
Analog and Digital Output NCT218MTR2GOSCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)

Buy Now Datasheet
Analog and Digital Output - NCT218MTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT218MTR2GOSDKR-ND
Analog and Digital Output NCT218MTR2GOSDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)

Buy Now Datasheet
Analog and Digital Output - NCT218MTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT218MTR2GOSTR-ND
Analog and Digital Output NCT218MTR2GOSTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WDFN (2x1.8)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218MTR2G - 1230544-NCT218MTR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218MTR2G
1230544-NCT218MTR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218MTR2G 1230544-NCT218MTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230544-NCT218MTR2G Family Name: NCT218 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): DS7505S+; MAX31723MUA+; DS1825U; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230544-NCT218MTR2G
Family Name: NCT218
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): DS7505S+; MAX31723MUA+; DS1825U;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT218MTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT218MTR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT218MTR2G
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site
I2C Temperature Monitor, 1Deg C, Wdfn-8; Ic Output Type Onsemi - 50AC6360 - Newark, An Avnet Company
Chicago, IL, United States
I2C Temperature Monitor, 1Deg C, Wdfn-8; Ic Output Type Onsemi
50AC6360
I2C Temperature Monitor, 1Deg C, Wdfn-8; Ic Output Type Onsemi 50AC6360
I2C TEMPERATURE MONITOR, 1DEG C, WDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes

I2C TEMPERATURE MONITOR, 1DEG C, WDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number NCT218MTR2GOSCT-ND 1230544-NCT218MTR2G NCT218MTR2G 50AC6360
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218MTR2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output I2C Temperature Monitor, 1Deg C, Wdfn-8; Ic Output Type Onsemi
Package / Mounting 8-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details