onsemi Analog and Digital Output NCT218FCT2G

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WLCSP (1.16x1.66)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WLCSP (1.16x1.66)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NCT218FCT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT218FCT2GOSTR-ND
Analog and Digital Output NCT218FCT2GOSTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WLCSP (1.16x1.66)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WLCSP (1.16x1.66)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218FCT2G - 928971-NCT218FCT2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218FCT2G
928971-NCT218FCT2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218FCT2G 928971-NCT218FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928971-NCT218FCT2G Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WLCSP (1.16x1.66) Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCT218 Categories: Sensors Case / Package: 8-WLCSP (1.16x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCT218FCT2GOSDKR, NCT218FCT2G-ND, NCT218FCT2GOSCT, NCT218FCT2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928971-NCT218FCT2G
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-WLCSP (1.16x1.66)
Package: Reel - TR
Package: 8-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCT218
Categories: Sensors
Case / Package: 8-WLCSP (1.16x1.66)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCT218FCT2GOSDKR, NCT218FCT2G-ND, NCT218FCT2GOSCT, NCT218FCT2GOSTR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT218FCT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT218FCT2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT218FCT2G
SENSOR DIGITAL -40C-125C 8WLCSP

SENSOR DIGITAL -40C-125C 8WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number NCT218FCT2GOSTR-ND 928971-NCT218FCT2G NCT218FCT2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT218FCT2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-UFBGA, WLCSP 8-WLCSP (1.16x1.66)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Die Angle Sensor IC W/Integrated Diagnostics - A1335LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details