onsemi Analog and Digital Output NCT210RQR2G

Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 16-QSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NCT210RQR2G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT210RQR2G-ND
Analog and Digital Output NCT210RQR2G-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 16-QSOP

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 16-QSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT210RQR2G - 060099-NCT210RQR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT210RQR2G
060099-NCT210RQR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT210RQR2G 060099-NCT210RQR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060099-NCT210RQR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060099-NCT210RQR2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT210RQR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT210RQR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT210RQR2G
SENSOR DIGITAL -55C-125C 16QSOP

SENSOR DIGITAL -55C-125C 16QSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number NCT210RQR2G-ND 060099-NCT210RQR2G NCT210RQR2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT210RQR2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "16-SSOP (0.154"", 3.90mm Width)" Surface Mount (SMD); 16-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1361LKTTN-T - 908867-A1361LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details