Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 060098-NCT1008CMT3R2
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±2.5°C
Family Name: NCT1008
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WDFN (2x2)
Supply Voltage - Operating: 2.8 V to 3.6 V
Testing Conditions: -20°C to 110°C
Alternative Parts (Cross-Reference): MCP39F521T-E/MQ; DS3923T+; MAX34417ENE+T;
Introduction Date: August 03, 2010
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
SENSOR DIGITAL -40C-125C 8WDFN
SENSOR DIGITAL -40C-125C 8WDFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | NCT1008CMT3R2G-ND | 060098-NCT1008CMT3R2G | NCT1008CMT3R2G | NCT1008CMT3R2G |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008CMT3R2G | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 8-WFDFN | Surface Mount (SMD); 8-WDFN (2x2) | Surface Mount |