onsemi Analog and Digital Output NCT1008CMN3R2G

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - NCT1008CMN3R2G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT1008CMN3R2G-ND
Analog and Digital Output NCT1008CMN3R2G-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008CMN3R2G - 1082462-NCT1008CMN3R2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008CMN3R2G
1082462-NCT1008CMN3R2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008CMN3R2G 1082462-NCT1008CMN3R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082462-NCT1008CMN3R 2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.8 V to 3.6 V Testing Conditions: -20°C to 110°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082462-NCT1008CMN3R2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±2.5°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.8 V to 3.6 V
Testing Conditions: -20°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT1008CMN3R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT1008CMN3R2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT1008CMN3R2G
SENSOR DIGITAL -40C-125C 8DFN

SENSOR DIGITAL -40C-125C 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number NCT1008CMN3R2G-ND 1082462-NCT1008CMN3R2G NCT1008CMN3R2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT1008CMN3R2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-VFDFN Exposed Pad Surface Mount (SMD); 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1331LLETR-DD-T - 858837-A1331LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
SFS Module 200 sccm - SFS01-M-00200-N2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details