onsemi Instrumentation, Op Amps, Buffer Amps NCS7101SN2T1G

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS7101SN2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS7101SN2T1GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS7101SN2T1GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS7101SN2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS7101SN2T1GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS7101SN2T1GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS7101SN2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS7101SN2T1GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS7101SN2T1GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Singapore, Singapore
1MHz 5V Operational Amplifier IC
687-NCS7101SN2T1G
1MHz 5V Operational Amplifier IC 687-NCS7101SN2T1G
1MHz CMOS Op Amp, 1pA Ib, 5V Vcc, TSOP-5 Product overview: NCS7101SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS7101SN2T1G can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, 1pA Ib, 5V Vcc, TSOP-5 Product overview: NCS7101SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS7101SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G - 1082461-NCS7101SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G
1082461-NCS7101SN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G 1082461-NCS7101SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082461-NCS7101SN2T1 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Supply Voltage - Operating: 1.8 V to 10 V, ±0.9 V to 5 V Operating Supply Current: 1.13mA Channel Output Current: 72mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): XC221A1100MR; NCS7101SN2T1; NCS7101SN2T1G; NCS7101SN1T1; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082461-NCS7101SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.8 V to 10 V, ±0.9 V to 5 V
Operating Supply Current: 1.13mA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): XC221A1100MR; NCS7101SN2T1; NCS7101SN2T1G; NCS7101SN1T1;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS7101SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS7101SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS7101SN2T1G
Operational Amplifiers - Op Amps NCS7101SN2T1G
Operational Amplifiers - Op Amps 1.8-10V Sngl Rail to Rail Industrial Temp

Operational Amplifiers - Op Amps 1.8-10V Sngl Rail to Rail Industrial Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS7101SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS7101SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS7101SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS7101SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS7101SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Op-Amp, 1Mhz, 1.2V/us, Sot-23-5; No. Of Amplifiers Onsemi - 42AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 1.2V/us, Sot-23-5; No. Of Amplifiers Onsemi
42AC1799
Op-Amp, 1Mhz, 1.2V/us, Sot-23-5; No. Of Amplifiers Onsemi 42AC1799
OP-AMP, 1MHZ, 1.2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 1MHZ, 1.2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS7101SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS7101SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number NCS7101SN2T1GOSCT-ND 687-NCS7101SN2T1G 1082461-NCS7101SN2T1G NCS7101SN2T1G NCS7101SN2T1G NCS7101SN2T1G NCS7101SN2T1G 42AC1799 NCS7101SN2T1G
Product Name Instrumentation, Op Amps, Buffer Amps 1MHz 5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN2T1G Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 1Mhz, 1.2V/us, Sot-23-5; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1.13 milliamps 1.13 milliamps 1.13 milliamps 1.13 milliamps
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.20E-6 V/µs 1.2 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 Tape and Reel SOP; 5-TSOP Surface Mount SOT-23-5 Thin, TSOT-23-5 SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QDA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Op Amps - 1898738P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details