Manufacturer: ON Semiconductor
Win Source Part Number: 025106-NCS7101SN1T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.8 V to 10 V, ±0.9 V to 5 V
Operating Supply Current: 1.13mA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Operational Amplifier, Low bias current, Rail to Rail CMOS Op-Amp Pinout Style: 1
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
1MHz CMOS Op Amp, 1pA Ib, 5V, TSOP-5 Product overview: NCS7101SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS7101SN1T1G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Operational Amplifiers - Op Amps 1.8-10V Sngl Rail to Rail Industrial Temp
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 025106-NCS7101SN1T1G | NCS7101SN1T1G | NCS7101SN1T1GOSTR-ND | 687-NCS7101SN1T1G | NCS7101SN1T1G | NCS7101SN1T1G | NCS7101SN1T1G | NCS7101SN1T1G | NCS7101SN1T1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN1T1G | Instrumentation, Op Amps, Buffer Amps | 1MHz 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 10 volts | 5 volts | 1.8 volts | 10 volts | |||||
| Source Current (IS) | 1.13 milliamps | 1.13 milliamps | 1.13 milliamps | 1.13 milliamps | |||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |