General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
1MHz Op Amp, 600uV Vos, 5V, SOT-23-5, 1Ch, CMOS Product overview: NCS7101SN1T1 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS7101SN1T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230539-NCS7101SN1T1
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): XC221A1100MR; NCS7101SN2T1; NCS7101SN2T1G;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 9000uV Offset-Max, CMOS, PDSO5
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS7101SN1T1OS-ND | 687-NCS7101SN1T1 | 1230539-NCS7101SN1T1 | NCS7101SN1T1 | NCS7101SN1T1 | NCS7101SN1T1 | NCS7101SN1T1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1MHz 5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS7101SN1T1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.13 milliamps | 1.13 milliamps | 1.13 milliamps | ||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | Tape and Reel | SOP; TSOP5/6 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount |