onsemi SOIC Analog Switch and Multiplexer IC NCS6415DWR2G

Description
8x6 Bus-Controlled Video Matrix Switch, SOIC-20 WB, 1000-REEL Product overview: NCS6415DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCS6415DWR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
8x6 Bus-Controlled Video Matrix Switch, SOIC-20 WB, 1000-REEL Product overview: NCS6415DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCS6415DWR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS6415DWR2G is a bus-controlled video matrix switch designed to manage 8 video input sources and route them to 6 outputs. Each output can be connected to only one input at a time, while any input can be linked to multiple outputs. The device operates via an I2C bus, allowing for flexible control of the switching configuration. It features a nominal gain of 6 dB between inputs and outputs, with a crosstalk specification of -45 dB at 5 MHz, ensuring high signal integrity. The switch is compatible with various video formats, including CVBS and RGB, and supports chroma signal processing with the addition of an external resistor bridge. The NCS6415DWR2G is packaged in a Pb-free SO-20 format and is suitable for applications requiring robust video signal management.

Datasheet Summary
Powered by GS/AI

The NCS6415DWR2G is a bus-controlled video matrix switch designed to manage 8 video input sources and route them to 6 outputs. Each output can be connected to only one input at a time, while any input can be linked to multiple outputs. The device operates via an I2C bus, allowing for flexible control of the switching configuration. It features a nominal gain of 6 dB between inputs and outputs, with a crosstalk specification of -45 dB at 5 MHz, ensuring high signal integrity. The switch is compatible with various video formats, including CVBS and RGB, and supports chroma signal processing with the addition of an external resistor bridge. The NCS6415DWR2G is packaged in a Pb-free SO-20 format and is suitable for applications requiring robust video signal management.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
780-NCS6415DWR2G
SOIC Analog Switch and Multiplexer IC 780-NCS6415DWR2G
8x6 Bus-Controlled Video Matrix Switch, SOIC-20 WB, 1000-REEL Product overview: NCS6415DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCS6415DWR2G can be used for catalog matching and distributor lookup.

8x6 Bus-Controlled Video Matrix Switch, SOIC-20 WB, 1000-REEL Product overview: NCS6415DWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCS6415DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - NCS6415DWR2G-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
NCS6415DWR2G-ND
Analog Switches - Special Purpose NCS6415DWR2G-ND
Video Switch IC 1 Channel 20-SOIC

Video Switch IC 1 Channel 20-SOIC

Buy Now Datasheet
Analog Switches - Special Purpose - NCS6415DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
NCS6415DWR2G
Analog Switches - Special Purpose NCS6415DWR2G
Video Switch IC 1 Channel 20-SOIC

Video Switch IC 1 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 780-NCS6415DWR2G NCS6415DWR2G-ND NCS6415DWR2G
Product Name SOIC Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Min Operating Current 30 mA
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Package Type Tape and Reel SOIC; "20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74CBTLV16211VR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
2-channel analog multiplexer/demultiplexer - 74LVC2G53DP,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers