onsemi Audio Special Purpose - NCS603DTBR2G NCS603DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928968-NCS603DTBR2G Series: NOCAP™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Line Driver Channel 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCS603 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS603DTBR2G-ND, NCS603DTBR2GOSTR, NCS603DTBR2GOSDKR, NCS603DTBR2GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928968-NCS603DTBR2G Series: NOCAP™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Line Driver Channel 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCS603 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS603DTBR2G-ND, NCS603DTBR2GOSTR, NCS603DTBR2GOSDKR, NCS603DTBR2GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NCS603DTBR2G - 928968-NCS603DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NCS603DTBR2G
928968-NCS603DTBR2G
Audio Special Purpose - NCS603DTBR2G 928968-NCS603DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928968-NCS603DTBR2G Series: NOCAP™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Line Driver Channel 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCS603 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS603DTBR2G-ND, NCS603DTBR2GOSTR, NCS603DTBR2GOSDKR, NCS603DTBR2GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928968-NCS603DTBR2G
Series: NOCAP™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Line Driver Channel 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS603
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS603DTBR2G-ND, NCS603DTBR2GOSTR, NCS603DTBR2GOSDKR, NCS603DTBR2GOSCT

Buy Now Datasheet
Audio Special Purpose - NCS603DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
NCS603DTBR2G
Audio Special Purpose NCS603DTBR2G
Audio Line Driver 2 Channel 14-TSSOP

Audio Line Driver 2 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
NCS603DTBR2G
Audio Amplifiers NCS603DTBR2G
Audio Amplifiers AUDIO LINE DRIVER

Audio Amplifiers AUDIO LINE DRIVER

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 928968-NCS603DTBR2G NCS603DTBR2G NCS603DTBR2G
Product Name Audio Special Purpose - NCS603DTBR2G Audio Special Purpose Audio Amplifiers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM48310 Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S - LM48310SD/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.4 to 5.5 volts
Output Power 2.6 watts
View Details
9 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 1221498 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details