Power Line Communcation (PLC) Driver, 2 Amp, 2500-REEL Product overview: NCS5651MNTXG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS5651MNTXG can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Manufacturer: ON Semiconductor
Win Source Part Number: 807379-NCS5651MNTXG
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Output Type: 2-Channel (Stereo)
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 12V
IC AMP CLASS AB STEREO 20QFN
IC AMP CLASS AB STEREO 20QFN
IC AMP CLASS AB STEREO 20QFN
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Operational Amplifiers - Op Amps STANDALONE PART OF PLDA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-NCS5651MNTXG | NCS5651MNTXGOSTR-ND | 807379-NCS5651MNTXG | NCS5651MNTXG | NCS5651MNTXG | NCS5651MNTXG | NCS5651MNTXG | NCS5651MNTXG |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCS5651MNTXG | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Operational Amplifiers - Op Amps |
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount | 20-VFQFN Exposed Pad | |||
| Supply Voltage (VS) | 6 to 12 volts | 6 to 12 volts | 12 to 6 volts | 6 to 12 volts |