Zero-Drift Op Amp, 30µV Offset, 0.07µV/°C, 4-Ch, 3.3V Product overview: NCS4333DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS4333DR2G can be used for catalog matching and distributor lookup.
onsemi NCS4333DR2G Operational Amplifier
onsemi NCS4333DR2G Operational Amplifier
onsemi NCS4333DR2G Operational Amplifier
NCS4333 - Operational Amplifier, 30 V Offset, 0.07 V/C, Low Power, Zero-Drift
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: NCS4333
Product Status: Active
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP-AMP, 350KHZ, 0.15V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Operational Amplifiers - Op Amps QUAD LOW OFFSET LOW VOLTAGE
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS4333DR2G | 1263466P | 1263466 | NCS4333DR2G | NCS4333DR2GOSCT-ND | NCS4333DR2G | 04AC9280 | NCS4333DR2G | NCS4333DR2G | NCS4333DR2G | NCS4333DR2G | |
| Product Name | 3.3V Operational Amplifier IC | Op Amps | Op Amps | Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 350Khz, 0.15V/us, Soic-14; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; SOIC-14 | 14-SOIC (0.154", 3.90mm Width) | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Number of Pins | 14 | 14 | ||||||||||
| Life Cycle Stage | Active | Active | Active |