Operational Amplifier, 50 ?µV Offset, 0.25 ?µV/?C, 35 ?µA, Zero-Drift
IC OP AMP 4CH 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Operational Amplifiers - Op Amps LOW POWER QUAD OP AMP
OPAMP, 270KHZ, -40 TO 125DEG; No. of Amplifiers:4 Amplifier; Bandwidth:270kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCS4325DR2G | 488-NCS4325DR2GCT-ND | NCS4325DR2G | NCS4325DR2G | NCS4325DR2G | 31AC0689 | NCS4325DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Opamp, 270Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||||
| Package Type | SOIC; SOIC-14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0210 milliamps | 0.0210 milliamps | 0.0210 milliamps |