onsemi Comparators NCS3402DR2G

Description
Comparator General Purpose Open Drain 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - NCS3402DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Comparators - NCS3402DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Comparators - NCS3402DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - NCS3402DR2G - NCS3402DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCS3402DR2G
NCS3402DR2G
Linear - Linear - Comparators - NCS3402DR2G NCS3402DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 808958-NCS3402DR2G Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: Open Drain Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.5V ~ 16V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 3.6mV at 15V Current - Input Bias (Maximum): 250pA at 15V Propagation Delay (Maximum): 220μs (Typ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 640nA Part Number Series: NCS3402

Manufacturer: ON Semiconductor
Win Source Part Number: 808958-NCS3402DR2G
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: Open Drain
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.5V ~ 16V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 3.6mV at 15V
Current - Input Bias (Maximum): 250pA at 15V
Propagation Delay (Maximum): 220μs (Typ)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 640nA
Part Number Series: NCS3402

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - NCS3402DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCS3402DR2G
Integrated Circuits (ICs) - Linear - Comparators NCS3402DR2G
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCS3402DR2GOSDKR-ND NCS3402DR2G NCS3402DR2G
Product Name Comparators Linear - Linear - Comparators - NCS3402DR2G Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
8-Bit Identity Comparator - 74FCT521ATSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers