Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Low Power Op Amp, Zero-Drift, 10µV Offset, 3.3V, 125°C, 5-Pin Product overview: NCS333SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333SN2T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082458-NCS333SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.1 V/μs
Current - Input Bias: 60pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 17μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
Precision Amplifiers PRECISION OP-AMP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS333SN2T1GOSTR-ND | 687-NCS333SN2T1G | 1082458-NCS333SN2T1G | NCS333SN2T1G | NCS333SN2T1G | NCS333SN2T1G | NCS333SN2T1G | NCS333SN2T1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power 3.3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SN2T1G | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | ||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | Surface Mount | -40degC ~ 105degC | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |