onsemi Automotive 3.3V Operational Amplifier IC NCS333ASQ3T2G

Description
Zero-Drift Op Amp, 10µV Offset, 3.3V, 125°C, AEC-Q100 Product overview: NCS333ASQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333ASQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zero-Drift Op Amp, 10µV Offset, 3.3V, 125°C, AEC-Q100 Product overview: NCS333ASQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333ASQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.3V Operational Amplifier IC
687-NCS333ASQ3T2G
Automotive 3.3V Operational Amplifier IC 687-NCS333ASQ3T2G
Zero-Drift Op Amp, 10µV Offset, 3.3V, 125°C, AEC-Q100 Product overview: NCS333ASQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333ASQ3T2G can be used for catalog matching and distributor lookup.

Zero-Drift Op Amp, 10µV Offset, 3.3V, 125°C, AEC-Q100 Product overview: NCS333ASQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333ASQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS333ASQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS333ASQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS333ASQ3T2GOSCT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS333ASQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS333ASQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS333ASQ3T2GOSDKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS333ASQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS333ASQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS333ASQ3T2GOSTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G - 887080-NCS333ASQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G
887080-NCS333ASQ3T2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G 887080-NCS333ASQ3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 887080-NCS333ASQ3T2G Operating Temperature Range: -40°C ~ 105°C Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NCS333 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS333ASQ3T2GOSDKR, NCS333ASQ3T2GOSCT, NCS333ASQ3T2G-ND, NCS333ASQ3T2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887080-NCS333ASQ3T2G
Operating Temperature Range: -40°C ~ 105°C
Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS333
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS333ASQ3T2GOSDKR, NCS333ASQ3T2GOSCT, NCS333ASQ3T2G-ND, NCS333ASQ3T2GOSTR

Buy Now Datasheet
Op Amps - 1784499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1784499
Op Amps 1784499
onsemi NCS333ASQ3T2G

onsemi NCS333ASQ3T2G

Supplier's Site
Op Amps - 1784499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1784499P
Op Amps 1784499P
onsemi NCS333ASQ3T2G

onsemi NCS333ASQ3T2G

Supplier's Site
Op Amps - 1784390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1784390
Op Amps 1784390
onsemi NCS333ASQ3T2G

onsemi NCS333ASQ3T2G

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS333ASQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS333ASQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS333ASQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS333ASQ3T2G
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Op-Amp, Single, 350Khz, 0.15V/us, Sc-70; No. Of Amplifiers Onsemi - 62AC7332 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 350Khz, 0.15V/us, Sc-70; No. Of Amplifiers Onsemi
62AC7332
Op-Amp, Single, 350Khz, 0.15V/us, Sc-70; No. Of Amplifiers Onsemi 62AC7332
OP-AMP, SINGLE, 350KHZ, 0.15V/US, SC-70; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, SINGLE, 350KHZ, 0.15V/US, SC-70; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS333ASQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS333ASQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS333ASQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS333ASQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS333ASQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS333ASQ3T2G
Operational Amplifiers - Op Amps NCS333ASQ3T2G
Operational Amplifiers - Op Amps PRECISION OP-AMP

Operational Amplifiers - Op Amps PRECISION OP-AMP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS333ASQ3T2G NCS333ASQ3T2GOSCT-ND 887080-NCS333ASQ3T2G 1784499 1784499P NCS333ASQ3T2G NCS333ASQ3T2G 62AC7332 NCS333ASQ3T2G NCS333ASQ3T2G NCS333ASQ3T2G
Product Name Automotive 3.3V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333ASQ3T2G Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 350Khz, 0.15V/us, Sc-70; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Features Rail-Rail-Out
Source Current (IS) 0.0210 milliamps 0.0210 milliamps 0.0210 milliamps
Slew Rate 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOT; SC-70; SC-88A (SC-70-5/SOT-353) SOT; Sot-353 SOT; SOT-353 SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester Active
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details