onsemi Instrumentation, Op Amps, Buffer Amps NCS325SN2T1G

Description
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote
Description
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS325SN2T1G is a precision CMOS operational amplifier designed for low voltage applications, operating within a supply voltage range of 1.8 V to 5.5 V. It features a low offset voltage of 14 µV typical and a maximum of 50 µV at 25°C, along with a zero-drift specification of 0.25 µV/°C. The device exhibits low noise performance, with a noise level of 1 µVpp from 0.1 Hz to 10 Hz, and a quiescent current of 21 µA typical, peaking at 35 µA. This single-channel op amp provides rail-to-rail input and output capabilities, making it suitable for precision DC applications such as battery-powered instruments, temperature measurements, and medical instrumentation. The NCS325SN2T1G is housed in a compact SOT23-5 package, which is advantageous for space-constrained designs. Additionally, the device is RoHS compliant and free from lead and halogens, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NCS325SN2T1G is a precision CMOS operational amplifier designed for low voltage applications, operating within a supply voltage range of 1.8 V to 5.5 V. It features a low offset voltage of 14 µV typical and a maximum of 50 µV at 25°C, along with a zero-drift specification of 0.25 µV/°C. The device exhibits low noise performance, with a noise level of 1 µVpp from 0.1 Hz to 10 Hz, and a quiescent current of 21 µA typical, peaking at 35 µA. This single-channel op amp provides rail-to-rail input and output capabilities, making it suitable for precision DC applications such as battery-powered instruments, temperature measurements, and medical instrumentation. The NCS325SN2T1G is housed in a compact SOT23-5 package, which is advantageous for space-constrained designs. Additionally, the device is RoHS compliant and free from lead and halogens, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS325SN2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS325SN2T1GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS325SN2T1GOSTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS325SN2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS325SN2T1GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS325SN2T1GOSDKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS325SN2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS325SN2T1GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS325SN2T1GOSCT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
350kHz 21uA SOT-23 Operational Amplifier IC - 687-NCS325SN2T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350kHz 21uA SOT-23 Operational Amplifier IC
687-NCS325SN2T1G
350kHz 21uA SOT-23 Operational Amplifier IC 687-NCS325SN2T1G
Single Op Amp, 14uV Vos, 350kHz BW, 21uA, SOT-23-5 Product overview: NCS325SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 21uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 21uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS325SN2T1G can be used for catalog matching and distributor lookup.

Single Op Amp, 14uV Vos, 350kHz BW, 21uA, SOT-23-5 Product overview: NCS325SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 21uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 21uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS325SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCS325SN2T1G - Rochester Electronics
Newburyport, MA, United States
Single Operational Amplifier, 50 µV Offset, 0.25 µV/°C, Zero-Drift Precision, Low Power

Single Operational Amplifier, 50 µV Offset, 0.25 µV/°C, Zero-Drift Precision, Low Power

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G - 1082457-NCS325SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G
1082457-NCS325SN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G 1082457-NCS325SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082457-NCS325SN2T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 14μV Family Name: NCS325 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MAX4352EUK-T; MAX4452EUK-T; MAX4352EUK+T; Introduction Date: December 11, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082457-NCS325SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 14μV
Family Name: NCS325
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4352EUK-T; MAX4452EUK-T; MAX4352EUK+T;
Introduction Date: December 11, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS325SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS325SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS325SN2T1G
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP

IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS325SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS325SN2T1G
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS325SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS325SN2T1G
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP

IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP

Supplier's Site Datasheet
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi - 42AC1797 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi
42AC1797
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi 42AC1797
OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi - 50AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi
50AC6357
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi 50AC6357
OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS325SN2T1G
Operational Amplifiers - Op Amps NCS325SN2T1G
Operational Amplifiers - Op Amps PRECISION OP-AMP

Operational Amplifiers - Op Amps PRECISION OP-AMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS325SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS325SN2T1G
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP

IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number NCS325SN2T1GOSTR-ND 687-NCS325SN2T1G NCS325SN2T1G 1082457-NCS325SN2T1G NCS325SN2T1G NCS325SN2T1G NCS325SN2T1G 42AC1797 NCS325SN2T1G NCS325SN2T1G
Product Name Instrumentation, Op Amps, Buffer Amps 350kHz 21uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS325SN2T1G Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0210 milliamps 0.0210 milliamps 0.0210 milliamps 0.0210 milliamps
Slew Rate 0.1600 V/µs 0.1600 V/µs 0.1600 V/µs 1.60E-7 V/µs 0.1600 V/µs 0.1600 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 Tape and Reel SOP; TSOP-5 SOP; 5-TSOP Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 Surface Mount
Unlock Full Specs
to access all available technical data