Manufacturer: ON Semiconductor
Win Source Part Number: 811394-NCS2632DTBR2G
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 5.5V
NOCAP™, Pop-Free, 3 Vrms Audio Line Driver with Adjustable Gain, TSSOP-14, 2500-REEL Product overview: NCS2632DTBR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS2632DTBR2G can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLASS AB STEREO 14TSSOP
IC AMP CLASS AB STEREO 14TSSOP
IC AMP CLASS AB STEREO 14TSSOP
Audio Amplifiers NOCAP Pop-Free 3Vrms Audio Line Dvr
AMPLIFIER, AUDIO, CLASS AB, TSSOP-14, FULL REEL; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Load Impedance:600ohm; Product Range:-RoHS Compliant: Yes
AMPLIFIER, AUDIO, CLASS AB, TSSOP-14; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Load Impedance:600ohm; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 811394-NCS2632DTBR2G | 742-NCS2632DTBR2G | NCS2632DTBR2GOSCT-ND | NCS2632DTBR2G | NCS2632DTBR2G | NCS2632DTBR2G | NCS2632DTBR2G | NCS2632DTBR2G | 11X3607 | 28X4856 |
| Product Name | Linear - Linear - Amplifiers - Audio - NCS2632DTBR2G | TSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Amplifier, Audio, Class Ab, Tssop-14, Full Reel; Amplifier Class Onsemi | Amplifier, Audio, Class Ab, Tssop-14; Amplifier Class Onsemi |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 3.3 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | Class AB | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |