Manufacturer: ON Semiconductor
Win Source Part Number: 209115-NCS2566DTBR2G
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 6
Mounting: SMD (SMT)
-3db Bandwidth: 8MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.7 V to 5.3 V
Operating Supply Current: 65mA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): THS7360IPW; NJM#2566AV-TE1; NCS2566DTBR2G; NJM#2566AV;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Video Amp, 6 Reconstruction Filter 20-TSSOP
Video Amp Hex 5.3V 20-Pin TSSOP W T/R Product overview: NCS2566DTBR2G from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NCS2566DTBR2G can be used for catalog matching and distributor lookup.
IC AMP REC FILTR 20TSSOP
IC AMP REC FILTR 20TSSOP
Video Amplifiers 6 CH VIDEO AMP TRIP SLCT SD/HD
Video Amp 6 Reconstruction Filter 20-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 209115-NCS2566DTBR2G | NCS2566DTBR2G-ND | 737-NCS2566DTBR2G | NCS2566DTBR2G | NCS2566DTBR2G | NCS2566DTBR2G | NCS2566DTBR2G |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NCS2566DTBR2G | Video Amps and Modules | 5.3V TSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules |
| Package Type | SSOP; SOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |||
| Operating Range | Reconstruction Filter | ||||||
| Supply Voltage (VS) | 4.7 to 5.3 volts | 5 volts | |||||
| RoHS Compliant | RoHS |