Video Amp, 4 Reconstruction Filter 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 060096-NCS2564DTBR2G
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 8MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.7 V to 5.3 V
Operating Supply Current: 50mA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): THS7375IPWR; MAX9589AUB+; NCS2554DTBR2G; NCS2564DTBR2G;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC AMP REC FILTR 14TSSOP
IC AMP REC FILTR 14TSSOP
Video Amp 4 Reconstruction Filter 14-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NCS2564DTBR2G-ND | 060096-NCS2564DTBR2G | NCS2564DTBR2G | NCS2564DTBR2G | NCS2564DTBR2G |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NCS2564DTBR2G | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Supply Voltage (VS) | 4.7 to 5.3 volts | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Range | Reconstruction Filter |