Video Amp, 3 Filter 8-SOIC
Video Amp, 3 Filter 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 025105-NCS2563DR2G
Packaging: Reel - TR
Applications: Filter
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 33MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 22mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
VIDEO AMPLIFIER, 1 CHANNEL(S), 3 Product overview: NCS2563DR2G from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS2563DR2G can be used for catalog matching and distributor lookup.
Video Amp 3 Filter 8-SOIC
IC AMP FILTER 8SOIC
Video Amplifiers 3X VDEO AMP INT FLTR
IC AMP FILTER 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | NCS2563DR2GOSCT-ND | 025105-NCS2563DR2G | 742-NCS2563DR2G | NCS2563DR2G | NCS2563DR2G | NCS2563DR2G | NCS2563DR2G |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NCS2563DR2G | Audio Amplifier | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 50 mA | ||
| Operating Range | Filter |