Video Amp Quad 5.3V 14-Pin TSSOP W T/R Product overview: NCS2554DTBR2G from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.3V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 5.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NCS2554DTBR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230520-NCS2554DTBR2
Packaging: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Reconstruction Filter
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 8MHz
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 40mA
Dual Supply Voltage (±): 4.7 V ~ 5.3 V
Alternative Parts (Cross-Reference): THS7375IPWR; MAX9589AUB+; NCS2554DTBR2G; NCS2564DTBR2G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Video Amp, 4 Reconstruction Filter 14-TSSOP
IC AMP REC FILTR 14TSSOP
Video Amp 4 Reconstruction Filter 14-TSSOP
IC AMP REC FILTR 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-NCS2554DTBR2G | 1230520-NCS2554DTBR2G | NCS2554DTBR2G-ND | NCS2554DTBR2G | NCS2554DTBR2G | NCS2554DTBR2G |
| Product Name | Quad 5.3V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - NCS2554DTBR2G | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | TSSOP W | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Number of Pins | 14 | |||||
| Operating Range | Reconstruction Filter | |||||
| Supply Voltage (VS) | 4.7 to 5.3 volts |