IC OPAMP CFA 200MHZ 16TSSOP Product overview: NCS2530DTBR2G from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2530DTBR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082451-NCS2530DTBR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 450 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 1.1mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 3 CIRCUIT 16TSSOP
Operational Amplifiers - Op Amps Triple 1mA 200mHz Current Feedback
Current Feedback Amplifier 3 Circuit 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS2530DTBR2G | 1082451-NCS2530DTBR2G | NCS2530DTBR2G | 598-NCS2530DTBR2G | NCS2530DTBR2G |
| Product Name | 200MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2530DTBR2G | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps Triple 1mA 200mHz Current Feedback | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs | |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Reel - TR | SSOP; SOP; TSSOP; 16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage (VS) | 5 to 10 volts | 5 volts |